PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 10.47
Product Name: Three Light Chandelier
UPC: 783209026919
Category: Mini Chandelier
Glass: Frosted Ivory
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 705785 |
| Product Name | 12204FIOI Mid. Chandeliers-Glass Up |
| Application | Residential |