Capital Lighting, Inc. 10130WSOI Foyer/Hall Lanterns-Glass w/Frame 705784

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8.15 Product Name: Two Light Entry Foyer Pendant UPC: 783209025998 Category: Entry Foyer Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8.15 Product Name: Two Light Entry Foyer Pendant UPC: 783209025998 Category: Entry Foyer Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10130WSOI Foyer/Hall Lanterns-Glass w/Frame - 705784 - Capital Lighting, Inc.
Columbus, OH, USA
10130WSOI Foyer/Hall Lanterns-Glass w/Frame
705784
10130WSOI Foyer/Hall Lanterns-Glass w/Frame 705784
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8.15 Product Name: Two Light Entry Foyer Pendant UPC: 783209025998 Category: Entry Foyer Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 25.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 8.15
Product Name: Two Light Entry Foyer Pendant
UPC: 783209025998
Category: Entry Foyer Pendant
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705784
Product Name 10130WSOI Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details