Capital Lighting, Inc. MC165-L Fans-Light Kits 705768

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze Weight: 6.16 Product Name: Bowl Light Kit W/Br/Rb/Tb Bowl Caps UPC: 026586972371 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC143-146-15 4-155-L-CUL.pdf Parts Diagram: http://www.montecarl ofans.com/21636/MC16 5.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze Weight: 6.16 Product Name: Bowl Light Kit W/Br/Rb/Tb Bowl Caps UPC: 026586972371 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC143-146-15 4-155-L-CUL.pdf Parts Diagram: http://www.montecarl ofans.com/21636/MC16 5.HTML

Suppliers

Company
Product
Description
Supplier Links
MC165-L Fans-Light Kits - 705768 - Capital Lighting, Inc.
Columbus, OH, USA
MC165-L Fans-Light Kits
705768
MC165-L Fans-Light Kits 705768
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze Weight: 6.16 Product Name: Bowl Light Kit W/Br/Rb/Tb Bowl Caps UPC: 026586972371 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC143-146-15 4-155-L-CUL.pdf Parts Diagram: http://www.montecarl ofans.com/21636/MC16 5.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 12.63
Height: 7.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Roman Bronze
Weight: 6.16
Product Name: Bowl Light Kit W/Br/Rb/Tb Bowl Caps
UPC: 026586972371
Category: Ceiling Fan Lights
Glass: Roman Bronze
Shipped Via: UPS
Instruction: http://www.montecarlofans.com/InstructionSheets/MC143-146-154-155-L-CUL.pdf
Parts Diagram: http://www.montecarlofans.com/21636/MC165.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705768
Product Name MC165-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details