Capital Lighting, Inc. 5449-1-53 Sconces-Single Glass 705766

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxidized Copper Product Name: One Light Wall Mount Category: Wall Mount Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxidized Copper Product Name: One Light Wall Mount Category: Wall Mount Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
5449-1-53 Sconces-Single Glass - 705766 - Capital Lighting, Inc.
Columbus, OH, USA
5449-1-53 Sconces-Single Glass
705766
5449-1-53 Sconces-Single Glass 705766
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxidized Copper Product Name: One Light Wall Mount Category: Wall Mount Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.50
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oxidized Copper
Product Name: One Light Wall Mount
Category: Wall Mount
Glass: Scavoantique Amber
Safety Rating: Ul
Safety Listing: Damp
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705766
Product Name 5449-1-53 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details