Capital Lighting, Inc. 5149-2-53 Bathroom Fixtures-Two Lights 705764

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 8.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oxidized Copper Product Name: Two Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 8.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oxidized Copper Product Name: Two Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
5149-2-53 Bathroom Fixtures-Two Lights - 705764 - Capital Lighting, Inc.
Columbus, OH, USA
5149-2-53 Bathroom Fixtures-Two Lights
705764
5149-2-53 Bathroom Fixtures-Two Lights 705764
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 8.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oxidized Copper Product Name: Two Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 8.00
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oxidized Copper
Product Name: Two Light Vanity Light
Category: Vanity
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Damp
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705764
Product Name 5149-2-53 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details