Capital Lighting, Inc. 5840MRSN Flush Mounts-Bowl Style 705750

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Flush Mount UPC: 783209584051 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Flush Mount UPC: 783209584051 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5840MRSN Flush Mounts-Bowl Style - 705750 - Capital Lighting, Inc.
Columbus, OH, USA
5840MRSN Flush Mounts-Bowl Style
705750
5840MRSN Flush Mounts-Bowl Style 705750
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Flush Mount UPC: 783209584051 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2.2
Product Name: One Light Flush Mount
UPC: 783209584051
Category: Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705750
Product Name 5840MRSN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details