Capital Lighting, Inc. 85013LTES Exterior -Wall Mount 705738

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 8.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Espresso Weight: 2 Product Name: One Light Outdoor Wall Lantern UPC: 783209023079 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 8.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Espresso Weight: 2 Product Name: One Light Outdoor Wall Lantern UPC: 783209023079 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85013LTES Exterior -Wall Mount - 705738 - Capital Lighting, Inc.
Columbus, OH, USA
85013LTES Exterior -Wall Mount
705738
85013LTES Exterior -Wall Mount 705738
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 8.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Espresso Weight: 2 Product Name: One Light Outdoor Wall Lantern UPC: 783209023079 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Extension: 8.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Espresso
Weight: 2
Product Name: One Light Outdoor Wall Lantern
UPC: 783209023079
Category: Outdoor Wall Mount
Glass: Latte
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705738
Product Name 85013LTES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details