PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Espresso
Weight: 2.7
Product Name: One Light Outdoor Pole/Post Lantern
UPC: 783209023055
Category: Outdoor Pole/Post Mount
Glass: Latte
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 705732 |
| Product Name | 85010LTES Exterior -Post/Pier Head |
| Application | Residential; Outdoor |