Capital Lighting, Inc. 85926BK Exterior -Wall Mount 705728

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 6 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 2.2 Product Name: One Light Outdoor Wall Mount UPC: 783209019638 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 6 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 2.2 Product Name: One Light Outdoor Wall Mount UPC: 783209019638 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85926BK Exterior -Wall Mount - 705728 - Capital Lighting, Inc.
Columbus, OH, USA
85926BK Exterior -Wall Mount
705728
85926BK Exterior -Wall Mount 705728
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 6 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 2.2 Product Name: One Light Outdoor Wall Mount UPC: 783209019638 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Extension: 6
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Weight: 2.2
Product Name: One Light Outdoor Wall Mount
UPC: 783209019638
Category: Outdoor Wall Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705728
Product Name 85926BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details