Capital Lighting, Inc. 85199FCCH Exterior -Hanging 705715

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Chocolate Weight: 17.2 Product Name: One Light Outdoor Hanging Lantern UPC: 783209023468 Category: Outdoor Hanging Lantern Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Chocolate Weight: 17.2 Product Name: One Light Outdoor Hanging Lantern UPC: 783209023468 Category: Outdoor Hanging Lantern Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85199FCCH Exterior -Hanging - 705715 - Capital Lighting, Inc.
Columbus, OH, USA
85199FCCH Exterior -Hanging
705715
85199FCCH Exterior -Hanging 705715
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Chocolate Weight: 17.2 Product Name: One Light Outdoor Hanging Lantern UPC: 783209023468 Category: Outdoor Hanging Lantern Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 21.50
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Chocolate
Weight: 17.2
Product Name: One Light Outdoor Hanging Lantern
UPC: 783209023468
Category: Outdoor Hanging Lantern
Glass: Frost Crackle
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705715
Product Name 85199FCCH Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details