Capital Lighting, Inc. 85019LTES Exterior -Hanging 705714

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Espresso Weight: 8 Product Name: One Light Outdoor Hanging Lantern UPC: 783209023109 Category: Outdoor Hanging Lantern Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Espresso Weight: 8 Product Name: One Light Outdoor Hanging Lantern UPC: 783209023109 Category: Outdoor Hanging Lantern Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85019LTES Exterior -Hanging - 705714 - Capital Lighting, Inc.
Columbus, OH, USA
85019LTES Exterior -Hanging
705714
85019LTES Exterior -Hanging 705714
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Espresso Weight: 8 Product Name: One Light Outdoor Hanging Lantern UPC: 783209023109 Category: Outdoor Hanging Lantern Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 23.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Espresso
Weight: 8
Product Name: One Light Outdoor Hanging Lantern
UPC: 783209023109
Category: Outdoor Hanging Lantern
Glass: Latte
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705714
Product Name 85019LTES Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details