Capital Lighting, Inc. 85191FCCH Exterior -Post/Pier Head 705713

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Chocolate Weight: 8.16 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209023420 Category: Outdoor Pole/Post Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Chocolate Weight: 8.16 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209023420 Category: Outdoor Pole/Post Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85191FCCH Exterior -Post/Pier Head - 705713 - Capital Lighting, Inc.
Columbus, OH, USA
85191FCCH Exterior -Post/Pier Head
705713
85191FCCH Exterior -Post/Pier Head 705713
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Chocolate Weight: 8.16 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209023420 Category: Outdoor Pole/Post Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Chocolate
Weight: 8.16
Product Name: One Light Outdoor Pole/Post Lantern
UPC: 783209023420
Category: Outdoor Pole/Post Mount
Glass: Frost Crackle
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705713
Product Name 85191FCCH Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details