Capital Lighting, Inc. 85193FCCH Exterior -Wall Mount 705711

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chocolate Weight: 2.25 Product Name: One Light Outdoor Wall Lantern UPC: 783209023437 Category: Outdoor Wall Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chocolate Weight: 2.25 Product Name: One Light Outdoor Wall Lantern UPC: 783209023437 Category: Outdoor Wall Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85193FCCH Exterior -Wall Mount - 705711 - Capital Lighting, Inc.
Columbus, OH, USA
85193FCCH Exterior -Wall Mount
705711
85193FCCH Exterior -Wall Mount 705711
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chocolate Weight: 2.25 Product Name: One Light Outdoor Wall Lantern UPC: 783209023437 Category: Outdoor Wall Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.50
Extension: 8
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Chocolate
Weight: 2.25
Product Name: One Light Outdoor Wall Lantern
UPC: 783209023437
Category: Outdoor Wall Mount
Glass: Frost Crackle
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705711
Product Name 85193FCCH Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details