Capital Lighting, Inc. 85194FCCH Exterior -Wall Mount 705710

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Extension: 14 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Chocolate Weight: 6.79 Product Name: One Light Outdoor Wall Lantern UPC: 783209023444 Category: Outdoor Wall Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Extension: 14 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Chocolate Weight: 6.79 Product Name: One Light Outdoor Wall Lantern UPC: 783209023444 Category: Outdoor Wall Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85194FCCH Exterior -Wall Mount - 705710 - Capital Lighting, Inc.
Columbus, OH, USA
85194FCCH Exterior -Wall Mount
705710
85194FCCH Exterior -Wall Mount 705710
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Extension: 14 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Chocolate Weight: 6.79 Product Name: One Light Outdoor Wall Lantern UPC: 783209023444 Category: Outdoor Wall Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.50
Extension: 14
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Chocolate
Weight: 6.79
Product Name: One Light Outdoor Wall Lantern
UPC: 783209023444
Category: Outdoor Wall Mount
Glass: Frost Crackle
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705710
Product Name 85194FCCH Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details