Capital Lighting, Inc. 85074MREB Exterior -Wall Mount 705705

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.00 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Empire Bronze Weight: 9.9 Product Name: One Light Outdoor Wall Lantern UPC: 783209023338 Category: Outdoor Wall Mount Glass: Marble Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.00 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Empire Bronze Weight: 9.9 Product Name: One Light Outdoor Wall Lantern UPC: 783209023338 Category: Outdoor Wall Mount Glass: Marble Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85074MREB Exterior -Wall Mount - 705705 - Capital Lighting, Inc.
Columbus, OH, USA
85074MREB Exterior -Wall Mount
705705
85074MREB Exterior -Wall Mount 705705
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.00 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Empire Bronze Weight: 9.9 Product Name: One Light Outdoor Wall Lantern UPC: 783209023338 Category: Outdoor Wall Mount Glass: Marble Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 26.00
Extension: 11.5
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Empire Bronze
Weight: 9.9
Product Name: One Light Outdoor Wall Lantern
UPC: 783209023338
Category: Outdoor Wall Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705705
Product Name 85074MREB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details