Capital Lighting, Inc. 30154CDOI Exterior -Wall Mount 705653

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 9.7 Product Name: Three Light Outdoor Wall Lantern UPC: 783209021747 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 9.7 Product Name: Three Light Outdoor Wall Lantern UPC: 783209021747 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30154CDOI Exterior -Wall Mount - 705653 - Capital Lighting, Inc.
Columbus, OH, USA
30154CDOI Exterior -Wall Mount
705653
30154CDOI Exterior -Wall Mount 705653
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 9.7 Product Name: Three Light Outdoor Wall Lantern UPC: 783209021747 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 23.00
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 9.7
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209021747
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705653
Product Name 30154CDOI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details