Capital Lighting, Inc. 10120ICSN Semi-Flush Mts.-Bowl Style 705639

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4.41 Product Name: Two Light Semi-Flush Mount UPC: 783209025783 Category: Semi-Flush Mount Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4.41 Product Name: Two Light Semi-Flush Mount UPC: 783209025783 Category: Semi-Flush Mount Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10120ICSN Semi-Flush Mts.-Bowl Style - 705639 - Capital Lighting, Inc.
Columbus, OH, USA
10120ICSN Semi-Flush Mts.-Bowl Style
705639
10120ICSN Semi-Flush Mts.-Bowl Style 705639
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4.41 Product Name: Two Light Semi-Flush Mount UPC: 783209025783 Category: Semi-Flush Mount Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 4.41
Product Name: Two Light Semi-Flush Mount
UPC: 783209025783
Category: Semi-Flush Mount
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705639
Product Name 10120ICSN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details