Capital Lighting, Inc. 10123ICSN Mid. Chandeliers-Glass Up 705636

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8.8 Product Name: Three Light Chandelier UPC: 783209025844 Category: Mini Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8.8 Product Name: Three Light Chandelier UPC: 783209025844 Category: Mini Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10123ICSN Mid. Chandeliers-Glass Up - 705636 - Capital Lighting, Inc.
Columbus, OH, USA
10123ICSN Mid. Chandeliers-Glass Up
705636
10123ICSN Mid. Chandeliers-Glass Up 705636
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8.8 Product Name: Three Light Chandelier UPC: 783209025844 Category: Mini Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 18.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 8.8
Product Name: Three Light Chandelier
UPC: 783209025844
Category: Mini Chandelier
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705636
Product Name 10123ICSN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details