Capital Lighting, Inc. 10129WSOI Large Chandeliers-Glass Shade 705635

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 40.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 36.94 Product Name: Five Light Chandelier UPC: 783209025974 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 40.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 36.94 Product Name: Five Light Chandelier UPC: 783209025974 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10129WSOI Large Chandeliers-Glass Shade - 705635 - Capital Lighting, Inc.
Columbus, OH, USA
10129WSOI Large Chandeliers-Glass Shade
705635
10129WSOI Large Chandeliers-Glass Shade 705635
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 40.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 36.94 Product Name: Five Light Chandelier UPC: 783209025974 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 40.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 36.94
Product Name: Five Light Chandelier
UPC: 783209025974
Category: Multi-Tier Chandelier
Glass: Wilshire
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705635
Product Name 10129WSOI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details