Capital Lighting, Inc. 10128ICSN Mid. Chandeliers-Glass Up 705632

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Nickel Weight: 21.2 Product Name: Nine Light Chandelier UPC: 783209025943 Category: Multi-Tier Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Nickel Weight: 21.2 Product Name: Nine Light Chandelier UPC: 783209025943 Category: Multi-Tier Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10128ICSN Mid. Chandeliers-Glass Up - 705632 - Capital Lighting, Inc.
Columbus, OH, USA
10128ICSN Mid. Chandeliers-Glass Up
705632
10128ICSN Mid. Chandeliers-Glass Up 705632
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Nickel Weight: 21.2 Product Name: Nine Light Chandelier UPC: 783209025943 Category: Multi-Tier Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 31.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Satin Nickel
Weight: 21.2
Product Name: Nine Light Chandelier
UPC: 783209025943
Category: Multi-Tier Chandelier
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705632
Product Name 10128ICSN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details