Capital Lighting, Inc. 10127WSOI Island/Pool Table-3 Light Bar 705630

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 13.05 Product Name: Three Light Pendant UPC: 783209025936 Category: Island Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Canopy: L 5.25 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 13.05 Product Name: Three Light Pendant UPC: 783209025936 Category: Island Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Canopy: L 5.25 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10127WSOI Island/Pool Table-3 Light Bar - 705630 - Capital Lighting, Inc.
Columbus, OH, USA
10127WSOI Island/Pool Table-3 Light Bar
705630
10127WSOI Island/Pool Table-3 Light Bar 705630
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 13.05 Product Name: Three Light Pendant UPC: 783209025936 Category: Island Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Canopy: L 5.25 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 33.00
Length 33.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 13.05
Product Name: Three Light Pendant
UPC: 783209025936
Category: Island Pendant
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 5.25
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705630
Product Name 10127WSOI Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details