PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 15.96
Product Name: Five Light Chandelier
UPC: 783209026957
Category: Down Light Chandelier
Glass: Frosted Ivory
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 705499 |
| Product Name | 12206FIOI Mid. Chandeliers-Glass Down |
| Application | Residential |