Capital Lighting, Inc. 12209FIOI Large Chandeliers-Glass Shade 705496

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 47.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 41.23 Product Name: Five Light Chandelier UPC: 783209027015 Category: Multi-Tier Chandelier Glass: Frosted Ivory Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 47.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 41.23 Product Name: Five Light Chandelier UPC: 783209027015 Category: Multi-Tier Chandelier Glass: Frosted Ivory Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12209FIOI Large Chandeliers-Glass Shade - 705496 - Capital Lighting, Inc.
Columbus, OH, USA
12209FIOI Large Chandeliers-Glass Shade
705496
12209FIOI Large Chandeliers-Glass Shade 705496
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 47.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 41.23 Product Name: Five Light Chandelier UPC: 783209027015 Category: Multi-Tier Chandelier Glass: Frosted Ivory Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 47.50
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 41.23
Product Name: Five Light Chandelier
UPC: 783209027015
Category: Multi-Tier Chandelier
Glass: Frosted Ivory
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705496
Product Name 12209FIOI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details