Capital Lighting, Inc. 12300KLFN Flush Mounts-Bowl Style 705474

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Florentine Weight: 4.1 Product Name: Two Light Flush Mount UPC: 783209027558 Category: Flush Mount Glass: Karmel Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Florentine Weight: 4.1 Product Name: Two Light Flush Mount UPC: 783209027558 Category: Flush Mount Glass: Karmel Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12300KLFN Flush Mounts-Bowl Style - 705474 - Capital Lighting, Inc.
Columbus, OH, USA
12300KLFN Flush Mounts-Bowl Style
705474
12300KLFN Flush Mounts-Bowl Style 705474
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Florentine Weight: 4.1 Product Name: Two Light Flush Mount UPC: 783209027558 Category: Flush Mount Glass: Karmel Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Florentine
Weight: 4.1
Product Name: Two Light Flush Mount
UPC: 783209027558
Category: Flush Mount
Glass: Karmel
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705474
Product Name 12300KLFN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details