Capital Lighting, Inc. 12305KLFN Mid. Chandeliers-Glass Up 705471

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Florentine Weight: 6.6 Product Name: Five Light Chandelier UPC: 783209027596 Category: Single-Tier Chandelier Glass: Karmel Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Florentine Weight: 6.6 Product Name: Five Light Chandelier UPC: 783209027596 Category: Single-Tier Chandelier Glass: Karmel Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12305KLFN Mid. Chandeliers-Glass Up - 705471 - Capital Lighting, Inc.
Columbus, OH, USA
12305KLFN Mid. Chandeliers-Glass Up
705471
12305KLFN Mid. Chandeliers-Glass Up 705471
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Florentine Weight: 6.6 Product Name: Five Light Chandelier UPC: 783209027596 Category: Single-Tier Chandelier Glass: Karmel Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 25.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Florentine
Weight: 6.6
Product Name: Five Light Chandelier
UPC: 783209027596
Category: Single-Tier Chandelier
Glass: Karmel
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705471
Product Name 12305KLFN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details