Capital Lighting, Inc. 30132CDRT Exterior -Wall Mount 705463

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Russet Weight: 3.39 Product Name: One Light Outdoor Wall Lantern UPC: 783209021679 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Russet Weight: 3.39 Product Name: One Light Outdoor Wall Lantern UPC: 783209021679 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30132CDRT Exterior -Wall Mount - 705463 - Capital Lighting, Inc.
Columbus, OH, USA
30132CDRT Exterior -Wall Mount
705463
30132CDRT Exterior -Wall Mount 705463
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Russet Weight: 3.39 Product Name: One Light Outdoor Wall Lantern UPC: 783209021679 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Russet
Weight: 3.39
Product Name: One Light Outdoor Wall Lantern
UPC: 783209021679
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705463
Product Name 30132CDRT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details