Capital Lighting, Inc. 501-3ES Mini Pendants-3 Light Cluster 705389

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 13.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Three Light Pendant UPC: 748119021393 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 13.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Three Light Pendant UPC: 748119021393 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
501-3ES Mini Pendants-3 Light Cluster - 705389 - Capital Lighting, Inc.
Columbus, OH, USA
501-3ES Mini Pendants-3 Light Cluster
705389
501-3ES Mini Pendants-3 Light Cluster 705389
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 13.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Three Light Pendant UPC: 748119021393 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 13.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 5
Product Name: Three Light Pendant
UPC: 748119021393
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705389
Product Name 501-3ES Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details