Capital Lighting, Inc. 85803WSOI Pendants-Bowl Style 705375

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 31.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 22.93 Product Name: Four Light Invert Bowl Pendant UPC: 783209028265 Category: Invert Bowl Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 31.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 22.93 Product Name: Four Light Invert Bowl Pendant UPC: 783209028265 Category: Invert Bowl Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85803WSOI Pendants-Bowl Style - 705375 - Capital Lighting, Inc.
Columbus, OH, USA
85803WSOI Pendants-Bowl Style
705375
85803WSOI Pendants-Bowl Style 705375
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 31.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 22.93 Product Name: Four Light Invert Bowl Pendant UPC: 783209028265 Category: Invert Bowl Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 31.00
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 22.93
Product Name: Four Light Invert Bowl Pendant
UPC: 783209028265
Category: Invert Bowl Pendant
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705375
Product Name 85803WSOI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details