Capital Lighting, Inc. 85801WSOI Flush Mounts-Bowl Style 705370

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 5.07 Product Name: Three Light Flush Mount UPC: 783209028241 Category: Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 5.07 Product Name: Three Light Flush Mount UPC: 783209028241 Category: Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85801WSOI Flush Mounts-Bowl Style - 705370 - Capital Lighting, Inc.
Columbus, OH, USA
85801WSOI Flush Mounts-Bowl Style
705370
85801WSOI Flush Mounts-Bowl Style 705370
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 5.07 Product Name: Three Light Flush Mount UPC: 783209028241 Category: Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 5.07
Product Name: Three Light Flush Mount
UPC: 783209028241
Category: Flush Mount
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705370
Product Name 85801WSOI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details