Capital Lighting, Inc. 950-126 Mini Pendants-Rod 705366

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 51.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Belcaro Walnut Product Name: One Light Mini Pendant Glass: Aged Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 51.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Belcaro Walnut Product Name: One Light Mini Pendant Glass: Aged Champagne

Suppliers

Company
Product
Description
Supplier Links
950-126 Mini Pendants-Rod - 705366 - Capital Lighting, Inc.
Columbus, OH, USA
950-126 Mini Pendants-Rod
705366
950-126 Mini Pendants-Rod 705366
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 51.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Belcaro Walnut Product Name: One Light Mini Pendant Glass: Aged Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 51.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Belcaro Walnut
Product Name: One Light Mini Pendant
Glass: Aged Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705366
Product Name 950-126 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details