Capital Lighting, Inc. 501-1ES Mini Pendants-Cable 705353

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 13.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119501116 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 13.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119501116 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
501-1ES Mini Pendants-Cable - 705353 - Capital Lighting, Inc.
Columbus, OH, USA
501-1ES Mini Pendants-Cable
705353
501-1ES Mini Pendants-Cable 705353
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 13.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119501116 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 13.00
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Pendant
UPC: 748119501116
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705353
Product Name 501-1ES Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details