Capital Lighting, Inc. 85806WSOI Mid. Chandeliers-Glass Up 705347

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 34.00 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 28.09 Product Name: Nine Light Chandelier UPC: 783209028296 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 34.00 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 28.09 Product Name: Nine Light Chandelier UPC: 783209028296 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85806WSOI Mid. Chandeliers-Glass Up - 705347 - Capital Lighting, Inc.
Columbus, OH, USA
85806WSOI Mid. Chandeliers-Glass Up
705347
85806WSOI Mid. Chandeliers-Glass Up 705347
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 34.00 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 28.09 Product Name: Nine Light Chandelier UPC: 783209028296 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 34.00
Bulb
Type: GU24
Qty: 9
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 28.09
Product Name: Nine Light Chandelier
UPC: 783209028296
Category: Multi-Tier Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705347
Product Name 85806WSOI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details