Capital Lighting, Inc. 85808WSOI Bathroom Fixtures-Two Lights 705346

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.50 Extension: 7.5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 4.76 Product Name: Two Light Bath Vanity UPC: 783209028319 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.50 Extension: 7.5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 4.76 Product Name: Two Light Bath Vanity UPC: 783209028319 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85808WSOI Bathroom Fixtures-Two Lights - 705346 - Capital Lighting, Inc.
Columbus, OH, USA
85808WSOI Bathroom Fixtures-Two Lights
705346
85808WSOI Bathroom Fixtures-Two Lights 705346
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.50 Extension: 7.5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 4.76 Product Name: Two Light Bath Vanity UPC: 783209028319 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 8.50
Extension: 7.5
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 4.76
Product Name: Two Light Bath Vanity
UPC: 783209028319
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705346
Product Name 85808WSOI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details