Capital Lighting, Inc. 8058/3 Mini Chandeliers-Candle 705233

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Deep Rust Weight: 5 Product Name: Three Light Chandelier UPC: 748119805832 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Deep Rust Weight: 5 Product Name: Three Light Chandelier UPC: 748119805832 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
8058/3 Mini Chandeliers-Candle - 705233 - Capital Lighting, Inc.
Columbus, OH, USA
8058/3 Mini Chandeliers-Candle
705233
8058/3 Mini Chandeliers-Candle 705233
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Deep Rust Weight: 5 Product Name: Three Light Chandelier UPC: 748119805832 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Deep Rust
Weight: 5
Product Name: Three Light Chandelier
UPC: 748119805832
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705233
Product Name 8058/3 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details