Capital Lighting, Inc. 9010/9 Pendants-Bowl Style 705225

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 38.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Brass Weight: 60 Product Name: Nine Light Pendant UPC: 748119901091 Category: Pendant Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 38.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Brass Weight: 60 Product Name: Nine Light Pendant UPC: 748119901091 Category: Pendant Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
9010/9 Pendants-Bowl Style - 705225 - Capital Lighting, Inc.
Columbus, OH, USA
9010/9 Pendants-Bowl Style
705225
9010/9 Pendants-Bowl Style 705225
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 38.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Brass Weight: 60 Product Name: Nine Light Pendant UPC: 748119901091 Category: Pendant Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 38.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Antique Brass
Weight: 60
Product Name: Nine Light Pendant
UPC: 748119901091
Category: Pendant
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705225
Product Name 9010/9 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details