Capital Lighting, Inc. 9004/4 Semi-Flush Mts.-Bowl Style 705224

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Weight: 12 Product Name: Four Light Semi Flush UPC: 748119900445 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Weight: 12 Product Name: Four Light Semi Flush UPC: 748119900445 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
9004/4 Semi-Flush Mts.-Bowl Style - 705224 - Capital Lighting, Inc.
Columbus, OH, USA
9004/4 Semi-Flush Mts.-Bowl Style
705224
9004/4 Semi-Flush Mts.-Bowl Style 705224
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Weight: 12 Product Name: Four Light Semi Flush UPC: 748119900445 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Brass
Weight: 12
Product Name: Four Light Semi Flush
UPC: 748119900445
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705224
Product Name 9004/4 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details