Capital Lighting, Inc. 8884/2 Sconces-Pocket 705215

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Two Light Wall Bracket UPC: 748119888422 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Two Light Wall Bracket UPC: 748119888422 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
8884/2 Sconces-Pocket - 705215 - Capital Lighting, Inc.
Columbus, OH, USA
8884/2 Sconces-Pocket
705215
8884/2 Sconces-Pocket 705215
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Two Light Wall Bracket UPC: 748119888422 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 5
Product Name: Two Light Wall Bracket
UPC: 748119888422
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705215
Product Name 8884/2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details