Capital Lighting, Inc. 8894/2 Sconces-Pocket 705206

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 5 Product Name: Two Light Wall Bracket UPC: 748119889429 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 5 Product Name: Two Light Wall Bracket UPC: 748119889429 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
8894/2 Sconces-Pocket - 705206 - Capital Lighting, Inc.
Columbus, OH, USA
8894/2 Sconces-Pocket
705206
8894/2 Sconces-Pocket 705206
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 5 Product Name: Two Light Wall Bracket UPC: 748119889429 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Dark Rust
Weight: 5
Product Name: Two Light Wall Bracket
UPC: 748119889429
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705206
Product Name 8894/2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details