Capital Lighting, Inc. 8898/8 Pendants-Bowl Style 705202

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Dark Rust Weight: 34 Product Name: Eight Light Pendant UPC: 748119889887 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Dark Rust Weight: 34 Product Name: Eight Light Pendant UPC: 748119889887 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
8898/8 Pendants-Bowl Style - 705202 - Capital Lighting, Inc.
Columbus, OH, USA
8898/8 Pendants-Bowl Style
705202
8898/8 Pendants-Bowl Style 705202
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Dark Rust Weight: 34 Product Name: Eight Light Pendant UPC: 748119889887 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 27.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Dark Rust
Weight: 34
Product Name: Eight Light Pendant
UPC: 748119889887
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705202
Product Name 8898/8 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details