Capital Lighting, Inc. 1701/5 Lamps-Floor Lamps 705097

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 77.00 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Talha Bronze Weight: 46 Product Name: Five Light Floor Lamp UPC: 748119170152 Category: Floor Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 77.00 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Talha Bronze Weight: 46 Product Name: Five Light Floor Lamp UPC: 748119170152 Category: Floor Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
1701/5 Lamps-Floor Lamps - 705097 - Capital Lighting, Inc.
Columbus, OH, USA
1701/5 Lamps-Floor Lamps
705097
1701/5 Lamps-Floor Lamps 705097
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 77.00 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Talha Bronze Weight: 46 Product Name: Five Light Floor Lamp UPC: 748119170152 Category: Floor Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 77.00
Bulb
Type: G9
Qty: 5
Wattage: 40
Finish: Talha Bronze
Weight: 46
Product Name: Five Light Floor Lamp
UPC: 748119170152
Category: Floor Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705097
Product Name 1701/5 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details