Capital Lighting, Inc. 1702/7 Mid. Chandeliers-Glass Down 705094

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 34.00 Bulb Type: G9 Qty: 7 Wattage: 40 Finish: Talha Bronze Weight: 27 Product Name: Seven Light Chandelier UPC: 748119170275 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 34.00 Bulb Type: G9 Qty: 7 Wattage: 40 Finish: Talha Bronze Weight: 27 Product Name: Seven Light Chandelier UPC: 748119170275 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
1702/7 Mid. Chandeliers-Glass Down - 705094 - Capital Lighting, Inc.
Columbus, OH, USA
1702/7 Mid. Chandeliers-Glass Down
705094
1702/7 Mid. Chandeliers-Glass Down 705094
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 34.00 Bulb Type: G9 Qty: 7 Wattage: 40 Finish: Talha Bronze Weight: 27 Product Name: Seven Light Chandelier UPC: 748119170275 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 34.00
Bulb
Type: G9
Qty: 7
Wattage: 40
Finish: Talha Bronze
Weight: 27
Product Name: Seven Light Chandelier
UPC: 748119170275
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705094
Product Name 1702/7 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details