Capital Lighting, Inc. 2392/2 Sconces-Double Candle 705062

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Silver Weight: 4 Product Name: Two Light Wall Bracket UPC: 748119239224 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Silver Weight: 4 Product Name: Two Light Wall Bracket UPC: 748119239224 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
2392/2 Sconces-Double Candle - 705062 - Capital Lighting, Inc.
Columbus, OH, USA
2392/2 Sconces-Double Candle
705062
2392/2 Sconces-Double Candle 705062
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Silver Weight: 4 Product Name: Two Light Wall Bracket UPC: 748119239224 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 14.00
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Silver
Weight: 4
Product Name: Two Light Wall Bracket
UPC: 748119239224
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705062
Product Name 2392/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details