Capital Lighting, Inc. 6232/4 Flush Mounts-Bowl Style 705052

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sunset Silver Weight: 11 Product Name: Four Light Flush Mount UPC: 748119623245 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sunset Silver Weight: 11 Product Name: Four Light Flush Mount UPC: 748119623245 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
6232/4 Flush Mounts-Bowl Style - 705052 - Capital Lighting, Inc.
Columbus, OH, USA
6232/4 Flush Mounts-Bowl Style
705052
6232/4 Flush Mounts-Bowl Style 705052
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sunset Silver Weight: 11 Product Name: Four Light Flush Mount UPC: 748119623245 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Sunset Silver
Weight: 11
Product Name: Four Light Flush Mount
UPC: 748119623245
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705052
Product Name 6232/4 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details