Capital Lighting, Inc. 6230/2 Sconces-Double Candle 705051

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sunset Silver Weight: 4 Product Name: Two Light Wall Bracket UPC: 748119623023 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sunset Silver Weight: 4 Product Name: Two Light Wall Bracket UPC: 748119623023 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
6230/2 Sconces-Double Candle - 705051 - Capital Lighting, Inc.
Columbus, OH, USA
6230/2 Sconces-Double Candle
705051
6230/2 Sconces-Double Candle 705051
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sunset Silver Weight: 4 Product Name: Two Light Wall Bracket UPC: 748119623023 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.00
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Sunset Silver
Weight: 4
Product Name: Two Light Wall Bracket
UPC: 748119623023
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705051
Product Name 6230/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details