Capital Lighting, Inc. 75105-11 Exterior -Post/Pier Head 704890

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze with Gold Highlights Product Name: Three Light Exterior Category: Exterior Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze with Gold Highlights Product Name: Three Light Exterior Category: Exterior Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75105-11 Exterior -Post/Pier Head - 704890 - Capital Lighting, Inc.
Columbus, OH, USA
75105-11 Exterior -Post/Pier Head
704890
75105-11 Exterior -Post/Pier Head 704890
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze with Gold Highlights Product Name: Three Light Exterior Category: Exterior Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: English Bronze with Gold Highlights
Product Name: Three Light Exterior
Category: Exterior
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704890
Product Name 75105-11 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details