Capital Lighting, Inc. 31434 Mid. Chandeliers-Glass Up 704874

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: English Bronze Product Name: Nine Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: English Bronze Product Name: Nine Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31434 Mid. Chandeliers-Glass Up - 704874 - Capital Lighting, Inc.
Columbus, OH, USA
31434 Mid. Chandeliers-Glass Up
704874
31434 Mid. Chandeliers-Glass Up 704874
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: English Bronze Product Name: Nine Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 33.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: English Bronze
Product Name: Nine Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704874
Product Name 31434 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details