Capital Lighting, Inc. 31432-26 Pendants-Bowl Style 704872

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Product Name: Four Light Pendant Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Product Name: Four Light Pendant Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31432-26 Pendants-Bowl Style - 704872 - Capital Lighting, Inc.
Columbus, OH, USA
31432-26 Pendants-Bowl Style
704872
31432-26 Pendants-Bowl Style 704872
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Product Name: Four Light Pendant Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 27.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: English Bronze
Product Name: Four Light Pendant
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704872
Product Name 31432-26 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details