PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 43.00
Bulb
Type: Medium
Qty: 10
Wattage: 60
Finish: English Bronze
Product Name: Ten Light Pendant
Category: Pendant
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 704870 |
| Product Name | 31432-35 Pendants-Bowl Style |
| Application | Residential |