Capital Lighting, Inc. 31439 Mini Pendants-Chain 704869

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Mini Pendant Category: Mini Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Mini Pendant Category: Mini Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31439 Mini Pendants-Chain - 704869 - Capital Lighting, Inc.
Columbus, OH, USA
31439 Mini Pendants-Chain
704869
31439 Mini Pendants-Chain 704869
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Mini Pendant Category: Mini Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: English Bronze
Product Name: One Light Mini Pendant
Category: Mini Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704869
Product Name 31439 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details