Capital Lighting, Inc. 31444 Mid. Chandeliers-Candle 704868

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Harvest Bronze Product Name: Nine Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Harvest Bronze Product Name: Nine Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31444 Mid. Chandeliers-Candle - 704868 - Capital Lighting, Inc.
Columbus, OH, USA
31444 Mid. Chandeliers-Candle
704868
31444 Mid. Chandeliers-Candle 704868
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Harvest Bronze Product Name: Nine Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Harvest Bronze
Product Name: Nine Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704868
Product Name 31444 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details